Micro-stepping Motor Driver Micro-stepping Motor Driver, 5000-REEL Product overview: NCV70517MW002R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70517MW002R2G
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
IC MOTOR DRIVER BIPO 32QFN
IC MOTOR DRIVER BIPO 32QFN
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
IC MOTOR DRIVER BIPO 32QFN
IC MOTOR DRIVER BIPO 32QFN
MOTOR DRIVERS,-40 TO 160DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:32Pins; Supply Voltage Min:6V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV70517MW002R2G | 488-NCV70517MW002R2GTR-ND | NCV70517MW002R2G | NCV70517MW002R2G | NCV70517MW002R2G | 38AH7024 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers,-40 To 160Deg C; Motor Type Onsemi |
| Configuration | 32-VFQFN Exposed Pad | |||||
| Communication | SPI, Step/Direction | SPI, Step/Direction | ||||
| Operating Temperature | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | ||||
| AC Input | 6 to 29 volts | 6 to 29 volts |