Win Source Part Number: 1192555-NCV70514MW00
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 0V ~ 5.5V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/32
Voltage - Supply: 6V ~ 29V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFNW (5x5)
Temperature Range - Operating: -40°C ~ 145°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV70514
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Micro-stepping Motor Driver with cold boost current 1100mA, 5000-REEL Product overview: NCV70514MW007R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1100mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Boost, 1100mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70514MW007R2G
C514B-COLD BOOST
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1192555-NCV70514MW007R2G | NCV70514MW007R2G-ND | 744-NCV70514MW007R2G | NCV70514MW007R2G | NCV70514MW007R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Boost 1100mA Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -45 C (-49 F) | -40 to 145 C (-40 to 293 F) | |
| AC Input | 6 to 29 volts | 6 to 29 volts | |||
| DC Input | 6 to 29 volts | 6 to 29 volts |