Manufacturer: ON Semiconductor
Win Source Part Number: 832442-NCV70514MW003
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Micro-stepping Motor Driver, 5000-REEL Product overview: NCV70514MW003R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70514MW003R2G
MOTOR DRIVER, STEPPER, QFN-32; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:6V; Supply Voltage Max:29V; Operating Temperature RoHS Compliant: Yes
IC STEPPER MOTOR DRIVER 32QFN
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
IC STEPPER MOTOR DRIVER 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 832442-NCV70514MW003R2G | 744-NCV70514MW003R2G | 13AC9384 | NCV70514MW003R2G | NCV70514MW003R2G | NCV70514MW003R2G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV70514MW003R2G | Motor Driver IC | Motor Driver, Stepper, Qfn-32; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper |