IC REG LINEAR 3V 100MA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
IC REG LINEAR 3V 100MA SC-82AB
3V LDO Regulator, 100mA, 250mV Dropout, 6mA Iq, SOT-23 Product overview: NCV662SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 6mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 6mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV662SQ30T1G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators ANA LDO LINEAR REG
IC REG LINEAR 3V 100MA SC82AB
IC REG LINEAR 3V 100MA SC82AB
IC REG LINEAR 3V 100MA SC82AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV662SQ30T1GDKR-ND | 776-NCV662SQ30T1G | NCV662SQ30T1G | NCV662SQ30T1G | NCV662SQ30T1G | NCV662SQ30T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 100mA 6mA SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | ||||
| Special Features | Input Overcurrent Protection | Enable |