Manufacturer: onsemi
Win Source Part Number: 1317279-NCV6356QMTWT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 6.8A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-WDFNW (4x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV6356QMTWTXG-ND,48
Base Product Number: NCV6356
RoHS Status: ROHS3 Compliant
Switching Regulator IC Output
IC REG BUCK 0.6V 6.8A 14WDFNW
IC REG BUCK 0.6V 6.8A 14WDFNW
IC REG BUCK 0.6V 6.8A 14WDFNW
IC REG BUCK DCDC 0.9V
IC REG BUCK DCDC 0.9V
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6.8A 14-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317279-NCV6356QMTWTXG | 488-NCV6356QMTWTXGTR-ND | NCV6356QMTWTXG | NCV6356QMTWTXG | NCV6356QMTWTXG | NCV6356QMTWTXG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2400 kHz | 2400 kHz |