Switching Regulator IC Output
Switching Voltage Regulators BUCK DCDC-1.2V
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 14-WFDFN Exposed Pad
IC REG BUCK PROG 0.6V 14WDFNW
IC REG BUCK DCDC 1.2V
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV6356BMTWTXG-ND | NCV6356BMTWTXG | NCV6356BMTWTXG | NCV6356BMTWTXG | NCV6356BMTWTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.4 volts | 0.6000 to 1.4 volts | 0.6000 volts |