Manufacturer: ON Semiconductor
Win Source Part Number: 1230670-NCV6354BMTAA
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: NCV6354
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (2x2)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ISL80020AIRZ-T7A; ISL8002BIRZ-T7A; ISL80020AFRZ-T7A;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 2A 8WDFN
IC REG BUCK ADJUSTABLE 2A 8WDFN
IC REG BUCK ADJUSTABLE 2A 8WDFN
Switching Voltage Regulators USR BUCK CONVERTER
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230670-NCV6354BMTAATBG | NCV6354BMTAATBG | NCV6354BMTAATBG | NCV6354BMTAATBG | NCV6354BMTAATBG | NCV6354BMTAATBG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV6354BMTAATBG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |