IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PROG 5A 20WLCSP
IC REG BUCK PROG 5A 20WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 488-NCV6336BMFCCT1GDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-UFBGA, WLCSP |
| Output Voltage | 0.6000 to 1.4 volts |