Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 887137-NCV6324BMTAAT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV6324
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV6324BMTAATBGOSCT,
IC REG BUCK ADJ 2A 8WDFN
IC REG BUCK ADJUSTABLE 2A 8WDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Switching Voltage Regulators DCDC BUCK CONVERTER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV6324BMTAATBGOSTR-ND | 887137-NCV6324BMTAATBG | NCV6324BMTAATBG | NCV6324BMTAATBG | NCV6324BMTAATBG | NCV6324BMTAATBG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV6324BMTAATBG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WDFN (2x2) | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |