onsemi Ldo, Fixed, 3.7V, 0.1A, -40 To 125Deg C; Output Type Onsemi NCV612SQ37T2G

Description
LDO, FIXED, 3.7V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.7V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.7V, 0.1A, -40 To 125Deg C; Output Type Onsemi - 31AC0717 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.7V, 0.1A, -40 To 125Deg C; Output Type Onsemi
31AC0717
Ldo, Fixed, 3.7V, 0.1A, -40 To 125Deg C; Output Type Onsemi 31AC0717
LDO, FIXED, 3.7V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 3.7V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV612SQ37T2G
LDO Voltage Regulators NCV612SQ37T2G
LDO Voltage Regulators ACMOS1 LDO REGULATOR

LDO Voltage Regulators ACMOS1 LDO REGULATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 31AC0717 NCV612SQ37T2G
Product Name Ldo, Fixed, 3.7V, 0.1A, -40 To 125Deg C; Output Type Onsemi LDO Voltage Regulators
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details