onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV612SQ33T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV612SQ33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV612SQ33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV612SQ33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ33T1G - 1082637-NCV612SQ33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ33T1G
1082637-NCV612SQ33T1G
PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ33T1G 1082637-NCV612SQ33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082637-NCV612SQ33T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.38V @ 100mA Operating Supply Current: 1μA to 90μA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082637-NCV612SQ33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.38V @ 100mA
Operating Supply Current: 1μA to 90μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 88A Voltage Regulator IC
776-NCV612SQ33T1G
3.3V 88A Voltage Regulator IC 776-NCV612SQ33T1G
3.3V FIXED POSITIVE REGULATOR, PDSO5, LEAD FREE, SC-88A, SOT-353, SC-70, 5 PIN Product overview: NCV612SQ33T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 88A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV612SQ33T1G can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE REGULATOR, PDSO5, LEAD FREE, SC-88A, SOT-353, SC-70, 5 PIN Product overview: NCV612SQ33T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 88A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV612SQ33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV612SQ33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV612SQ33T1G
PMIC - Voltage Regulators - Linear NCV612SQ33T1G
IC REG LINEAR 3.3V 100MA SC88A

IC REG LINEAR 3.3V 100MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV612SQ33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV612SQ33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV612SQ33T1G
IC REG LINEAR 3.3V 100MA SC88A

IC REG LINEAR 3.3V 100MA SC88A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV612SQ33T1GOSTR-ND 1082637-NCV612SQ33T1G 776-NCV612SQ33T1G NCV612SQ33T1G NCV612SQ33T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ33T1G 3.3V 88A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-88A (SC-70-5 / SOT-353)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data