IC REG LINEAR 3.1V 100MA SC88A Product overview: NCV612SQ31T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV612SQ31T1G can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 3.1V, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 1082636-NCV612SQ31T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.38V @ 100mA
Operating Supply Current: 1μA to 90μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.1V 100MA SC88A
IC REG LINEAR 3.1V 100MA SC88A
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV612SQ31T1G | NCV612SQ31T1G | NCV612SQ31T1GOSTR-ND | 1082636-NCV612SQ31T1G | NCV612SQ31T1G | NCV612SQ31T1G |
| Product Name | 3.1V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ31T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 6 volts | 6 volts | 6 volts | |||
| IQ | 1.00E-6 amps | 9.00E-5 amps |