The NCV612SQ18T1G is a fixed output linear voltage regulator designed for low power applications, particularly in handheld communication devices and battery-powered equipment. It features a low quiescent current of 40 µA, making it suitable for energy-sensitive applications. The device supports output currents up to 100 mA and has a low dropout voltage of 230 mV at 100 mA output with a 3.0 V output voltage. The NCV612 variant operates over a temperature range of -40°C to 125°C and is AEC-Q100 qualified, making it suitable for automotive applications. It is housed in a compact SC70-5 package and is compatible with low-cost ceramic capacitors. Standard output voltage options include 1.5 V, 1.8 V, 2.5 V, 2.7 V, 2.8 V, 3.0 V, 3.1 V, 3.3 V, 3.7 V, and 5.0 V, with an output voltage accuracy of ±2.0%. The device also includes protection features such as current limit and thermal shutdown. This regulator is Pb-free and designed for applications including cellular phones, camcorders, and other battery-powered consumer products.
IC REG LINEAR 1.8V 100MA SC88A Product overview: NCV612SQ18T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV612SQ18T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 1082631-NCV612SQ18T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.56V @ 100mA
Operating Supply Current: 1μA to 90μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 100MA SC88A
IC REG LINEAR 1.8V 100MA SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV612SQ18T1G | NCV612SQ18T1GOSTR-ND | 1082631-NCV612SQ18T1G | NCV612SQ18T1G | NCV612SQ18T1G |
| Product Name | 1.8V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV612SQ18T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 6 volts | 6 volts | 6 volts | ||
| IQ | 1.00E-6 amps | 9.00E-5 amps |