Manufacturer: ON Semiconductor
Win Source Part Number: 929020-NCV59800BMNAD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV59800
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV59800BMNADJTBGOSD
LDO Regulator, 1 A, Low Dropout, low Iq 1 A Low Noise, RF LDO Vreg non-wet flanks, 3000-REEL Product overview: NCV59800BMNADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59800BMNADJTB
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
IC REG LINEAR POS ADJ 1A 8DFN
IC REG LINEAR POS ADJ 1A 8DFN
IC REG LINEAR POS ADJ 1A 8DFN
LDO Voltage Regulators CMOS Liner Volt Reg with Enable, 1A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 929020-NCV59800BMNADJTBG | 776-NCV59800BMNADJTBG | NCV59800BMNADJTBGOSDKR-ND | NCV59800BMNADJTBG | NCV59800BMNADJTBG | NCV59800BMNADJTBG | NCV59800BMNADJTBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV59800BMNADJTBG | Low-Power 1 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | ||||
| Regulator Type | Standard |