Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (5x5)
Win Source Part Number: 1125520-NCV59749MNAD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB ~ 30dB (1kHz ~ 300kHz)
Protection Features: Current Limit, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV59749MNADJTBG-ND,
Base Product Number: NCV59749
Voltage Dropout (Max): 0.28V @ 3A
LDO Regulator, 3 A, Ultra-Low Dropout, High PSRR, Low Noise, 3000-REEL Product overview: NCV59749MNADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59749MNADJTBG
IC REG LINEAR POS ADJ 3A 20QFN
LDO Voltage Regulators LDO Reg, Ultra-Low Dropout 3A
IC REG LINEAR POS ADJ 3A 20QFN
IC REG LINEAR POS ADJ 3A 20QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV59749MNADJTBGOSDKR-ND | 1125520-NCV59749MNADJTBG | 776-NCV59749MNADJTBG | NCV59749MNADJTBG | NCV59749MNADJTBG | NCV59749MNADJTBG | NCV59749MNADJTBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 3 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 20-VQFN Exposed Pad | Other; Tape & Reel | Other; 20-VQFN Exposed Pad | ||||
| Special Features | Thermal Shutdown Protection | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |