The NCV59748MNADJTBG is a dual-rail linear voltage regulator designed to deliver an output current exceeding 1.5 A with a low dropout voltage of 60 mV at full load. It supports an input voltage range from 0.8 V to 5.5 V and offers an adjustable output voltage down to 0.8 V, as well as a fixed voltage option of 0.75 V. The device is stable with any output capacitor of 2.2 µF or greater and features programmable soft-start and power-good outputs. It includes internal protections such as thermal shutdown and output current limiting. The regulator is packaged in a DFN10 3x3 mm format, with options for wettable flanks to facilitate enhanced optical inspection. This component is AEC-Q100 qualified, making it suitable for automotive applications, as well as consumer and industrial equipment.
IC REG LINEAR POS ADJ 1.5A 10DFN
IC REG LINEAR POS ADJ 1.5A 10DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
LDO Regulator, 1.5 A, Ultra-Low Dropout, High PSRR, Low Noise Adjustable Voltage, 3000-REEL Product overview: NCV59748MNADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59748MNADJTBG
Win Source Part Number: 1372450-NCV59748MNAD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: NCV59748
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 3.6V
Voltage Dropout (Max): 1.6V @ 1.5A
Current - Output: 1.5A
PSRR: 75dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LINEAR POS ADJ 1.5A 10DFN
IC REG LINEAR POS ADJ 1.5A 10DFN
IC REG LINEAR POS ADJ 1.5A 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV59748MNADJTBGCT-ND | 776-NCV59748MNADJTBG | 1372450-NCV59748MNADJTBG | NCV59748MNADJTBG | NCV59748MNADJTBG | NCV59748MNADJTBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.5 A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |