NCV59745 - 3 A, LDO Regulator with Bias Rail, Ultra-Low Noise, Very Low Dropout and Programmable Soft-Start 1.0V Output Active Discharge
IC REG LINEAR 1V 3A 20-QFNW
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 20-QFNW (4x4)
IC REG LINEAR 1V 3A 20-QFNW
IC REG LINEAR 1V 3A 20QFNW
IC REG LINEAR 1V 3A 20QFNW
IC REG LINEAR 1V 3A 20QFNW
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV59745AMW100TAG | 488-NCV59745AMW100TAGDKR-ND | NCV59745AMW100TAG | NCV59745AMW100TAG | NCV59745AMW100TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | Other; QFN-LRG-WF | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good, Soft Start |