3A Adj LDO Regulator, 1.8-13V, 300mV Dropout, 1% Acc, D2PAK Product overview: NCV59302DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59302DSADJR4G
Manufacturer: ON Semiconductor
Win Source Part Number: 1082630-NCV59302DSAD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 120mA
Maximum Output Voltage: 13V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
LDO Voltage Regulators 3A ADJ VLDO REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV59302DSADJR4G | 1082630-NCV59302DSADJR4G | NCV59302DSADJR4GOSTR-ND | NCV59302DSADJR4G | NCV59302DSADJR4G | NCV59302DSADJR4G | NCV59302DSADJR4G |
| Product Name | 3A 13V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV59302DSADJR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-263-6 | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 13 volts | 1.24 volts | 1.24 to 13 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |