onsemi Automotive 3 A 3.3V LDO Voltage Regulator IC NCV59301DS33R4G

Description
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 3.3V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS33R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 3.3V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS33R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3 A 3.3V LDO Voltage Regulator IC
776-NCV59301DS33R4G
Automotive 3 A 3.3V LDO Voltage Regulator IC 776-NCV59301DS33R4G
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 3.3V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS33R4G can be used for catalog matching and distributor lookup.

LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 3.3V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS33R4G - 1230669-NCV59301DS33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS33R4G
1230669-NCV59301DS33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS33R4G 1230669-NCV59301DS33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230669-NCV59301DS33 R4G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Configuration: Positive Output Current: 3A Family Name: NCV59301 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 120mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.onsemi.com Manufacturer Package: D2PAK-5 Voltage Input MAX: 13.5V Voltage Dropout (Maximum): 0.5V @ 3A Alternative Parts (Cross-Reference): SPX29151T5-L-3-3; SPX29151T5-3.3; SPX29301T5-L-3-3; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230669-NCV59301DS33R4G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Configuration: Positive
Output Current: 3A
Family Name: NCV59301
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Voltage Input MAX: 13.5V
Voltage Dropout (Maximum): 0.5V @ 3A
Alternative Parts (Cross-Reference): SPX29151T5-L-3-3; SPX29151T5-3.3; SPX29301T5-L-3-3;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV59301DS33R4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV59301DS33R4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV59301DS33R4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV59301DS33R4G
LDO Voltage Regulators NCV59301DS33R4G
LDO Voltage Regulators 3A 3.3V VLDO REGULATOR

LDO Voltage Regulators 3A 3.3V VLDO REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV59301DS33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV59301DS33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV59301DS33R4G
IC REG LINEAR 3.3V 3A D2PAK-5

IC REG LINEAR 3.3V 3A D2PAK-5

Supplier's Site
LDO Voltage Regulators 3A 3.3V VLDO REGULATOR - 598-NCV59301DS33R4G - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 3A 3.3V VLDO REGULATOR
598-NCV59301DS33R4G
LDO Voltage Regulators 3A 3.3V VLDO REGULATOR 598-NCV59301DS33R4G
LDO Voltage Regulators 3A 3.3V VLDO REGULATOR

LDO Voltage Regulators 3A 3.3V VLDO REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-NCV59301DS33R4G 1230669-NCV59301DS33R4G NCV59301DS33R4G-ND NCV59301DS33R4G NCV59301DS33R4G 598-NCV59301DS33R4G
Product Name Automotive 3 A 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS33R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators 3A 3.3V VLDO REGULATOR
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Dropout Voltage 0.3000 volts 0.5000 volts 0.5000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 276990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN (PL)1414-6
View Details
Motor Drivers, Controllers - A4957SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details