onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV59301DS25R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV59301DS25R4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV59301DS25R4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV59301DS25R4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-5

Buy Now Datasheet
Singapore, Singapore
Automotive 3 A 2.5V LDO Voltage Regulator IC
776-NCV59301DS25R4G
Automotive 3 A 2.5V LDO Voltage Regulator IC 776-NCV59301DS25R4G
LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 2.5V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS25R4G can be used for catalog matching and distributor lookup.

LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Transient Response 2.5V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59301DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3 A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3 A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59301DS25R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV59301DS25R4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS25R4G - 1082627-NCV59301DS25R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS25R4G
1082627-NCV59301DS25R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS25R4G 1082627-NCV59301DS25R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082627-NCV59301DS25 R4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-5 Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 3A Operating Supply Current: 120mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082627-NCV59301DS25R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 3A
Operating Supply Current: 120mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV59301DS25R4G
LDO Voltage Regulators NCV59301DS25R4G
LDO Voltage Regulators 3A 2.5V VLDO REGULATOR

LDO Voltage Regulators 3A 2.5V VLDO REGULATOR

Buy Now Datasheet
LDO Voltage Regulators 3A 2.5V VLDO REGULATOR - 598-NCV59301DS25R4G - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 3A 2.5V VLDO REGULATOR
598-NCV59301DS25R4G
LDO Voltage Regulators 3A 2.5V VLDO REGULATOR 598-NCV59301DS25R4G
LDO Voltage Regulators 3A 2.5V VLDO REGULATOR

LDO Voltage Regulators 3A 2.5V VLDO REGULATOR

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV59301DS25R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV59301DS25R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV59301DS25R4G
IC REG LINEAR 2.5V 3A D2PAK-5

IC REG LINEAR 2.5V 3A D2PAK-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number NCV59301DS25R4G-ND 776-NCV59301DS25R4G NCV59301DS25R4G 1082627-NCV59301DS25R4G NCV59301DS25R4G 598-NCV59301DS25R4G NCV59301DS25R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive 3 A 2.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV59301DS25R4G LDO Voltage Regulators LDO Voltage Regulators 3A 2.5V VLDO REGULATOR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 Other; SMSIP5H Other; D2PAK-5 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag
Unlock Full Specs
to access all available technical data