Manufacturer: ON Semiconductor
Win Source Part Number: 1082625-NCV59152DSAD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Error Flag
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 80mA
Maximum Output Voltage: 13V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Adjustable LDO Regulator, 1.5A, 13.5V In, 1.24-13V Out, TO-263-6 Product overview: NCV59152DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 13.5V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 13.5V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59152DSADJR4G
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
LDO Voltage Regulators 1.5 Low Dropout Fast TransientResponseReg
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082625-NCV59152DSADJR4G | 776-NCV59152DSADJR4G | NCV59152DSADJR4GOSTR-ND | NCV59152DSADJR4G | NCV59152DSADJR4G | NCV59152DSADJR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV59152DSADJR4G | 1.5A 13.5V 13V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Fixed; Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; D2PAK-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | Reverse Voltage Protection; Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |