Fixed Positive LDO Regulator, 5V, 0.5V Dropout, CMOS, PDSO8
LDO Voltage Regulators 1.5A 5.0V VLDO REGULATOR
IC REG LINEAR 5V 1.5A 8DFN
| Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV59151MN50TYG | NCV59151MN50TYG | NCV59151MN50TYG |
| Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC8 |