Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (4x4)
Fixed Positive LDO Regulator
IC REG LINEAR 3.3V 1.5A 8DFN
IC REG LINEAR 3.3V 1.5A 8DFN
LDO Voltage Regulators 1.5A 3.3V VLDO REGULATOR
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV59151MN33TYG-ND | NCV59151MN33TYG | NCV59151MN33TYG | NCV59151MN33TYG | NCV59151MN33TYG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; SOLCC8 | Other; 8-VDFN Exposed Pad | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |