Fixed Positive LDO Regulator
IC REG LINEAR 3V 1.5A 8DFN
LDO Voltage Regulators 1.5A 3.0V VLDO REGULATOR
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV59151MN30TYG | NCV59151MN30TYG | NCV59151MN30TYG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; SOLCC8 |