Fixed Positive LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-5
LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response 2.5V version Automotive, 5 LEAD D2PAK, 800-REEL Product overview: NCV59151DS25R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 1.5 A, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 1.5 A, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV59151DS25R4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082623-NCV59151DS25
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 80mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1.5A 2.5V VLDO REGULATOR
IC REG LINEAR 2.5V 1.5A D2PAK-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV59151DS25R4G | NCV59151DS25R4G-ND | 776-NCV59151DS25R4G | 1082623-NCV59151DS25R4G | NCV59151DS25R4G | NCV59151DS25R4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 1.5 A 2.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV59151DS25R4G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | Other; D2PAK-5 | ||
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; ErrorFlag; Input Overcurrent Protection; Enable, Error Flag |