LDO Regulator, 3 A, Low Dropout, High PSRR, Fast Trasnient Response, 5 LEAD D2PAK, 800-REEL Product overview: NCV57302DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV57302DSADJR4G
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 887134-NCV57302DSADJ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV57302
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV57302DSADJR4GOSDK
LDO Voltage Regulators 3A ADJ VLDO REGULATOR
IC REG LINEAR POS ADJ 3A D2PAK-5
LDO Voltage Regulators 3A ADJ VLDO REGULATOR
IC REG LINEAR POS ADJ 3A D2PAK-5
IC REG LINEAR POS ADJ 3A D2PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV57302DSADJR4G | NCV57302DSADJR4GOSDKR-ND | 887134-NCV57302DSADJR4G | 598-NCV57302DSADJR4G | NCV57302DSADJR4G | NCV57302DSADJR4G | NCV57302DSADJR4G | NCV57302DSADJR4G |
| Product Name | 3 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV57302DSADJR4G | LDO Voltage Regulators 3A ADJ VLDO REGULATOR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 13 volts | 1.24 to 13 volts | 13 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Dropout Voltage | 0.3150 volts | 0.5200 volts | 0.3150 volts | 0.5200 volts |