Win Source Part Number: 1016172-NCV57200DR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.9V, 2.4V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 800 V
Rise / Fall Time (Typ): 13ns, 8ns
Voltage - Supply: 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCV57200DR2GDKR,
Base Product Number: NCV57200
DIGITAL ISO 1CH GATE DVR 8SOIC Product overview: NCV57200DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57200DR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT GATE DR IVER, -40 TO 125DEG C ROHS COMPLIANT: YES
DIGITAL ISO 1CH GATE DVR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1016172-NCV57200DR2G | 906-NCV57200DR2G | NCV57200DR2G | 82AH7627 | NCV57200DR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Igbt Gate Dr Iver, -40 To 125Deg C Rohs Compliant Onsemi | Isolators - Isolators - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 20 volts | 11 to 20 volts | 20 volts | ||
| Rise Time | 13 ns | 13 ns | 13 ns |