IC REG LINEAR 1.2V 150MA 6-DFN
IC REG LINEAR 1.2V 150MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
1.2V 150mA LDO Regulator, 8uA Iq, 350mV Dropout, DFN-6 Product overview: NCV571MN12TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA, 8uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV571MN12TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 150MA 6DFN
IC REG LINEAR 1.2V 150MA 6DFN
LDO Voltage Regulators LDO 3ST 8INPUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV571MN12TBGOSDKR-ND | 776-NCV571MN12TBG | NCV571MN12TBG | NCV571MN12TBG | NCV571MN12TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 150mA 8uA DFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Enable |