IC REG LINEAR 1V 150MA 6-DFN
IC REG LINEAR 1V 150MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
150mA LDO, 1V Fixed Output, 12V Max Vin, 8uA Iq, DFN-6 Product overview: NCV571MN10TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 1V, 12V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 1V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV571MN10TBG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO
IC REG LINEAR 1V 150MA 6DFN
IC REG LINEAR 1V 150MA 6DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV571MN10TBGOSDKR-ND | 776-NCV571MN10TBG | NCV571MN10TBG | NCV571MN10TBG | NCV571MN10TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 1V 12V DFN LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Enable |