onsemi Ldo, Fixed, 0.9V, 0.15A, -40 To 125Deg C; Output Type Onsemi NCV571MN09TBG

Description
LDO, FIXED, 0.9V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:650mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 0.9V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:650mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.9V, 0.15A, -40 To 125Deg C; Output Type Onsemi - 99R2828 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.9V, 0.15A, -40 To 125Deg C; Output Type Onsemi
99R2828
Ldo, Fixed, 0.9V, 0.15A, -40 To 125Deg C; Output Type Onsemi 99R2828
LDO, FIXED, 0.9V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:650mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, FIXED, 0.9V, 0.15A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:650mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99R2828
Product Name Ldo, Fixed, 0.9V, 0.15A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details