IC REG LINEAR 0.9V 150MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
Fixed Positive LDO Regulator, 0.9V, 0.75V Dropout, CMOS, PDSO6
IC REG LINEAR 0.9V 150MA 6DFN
IC REG LINEAR 0.9V 150MA 6DFN
LDO Voltage Regulators LDO LN DR
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV571MN09TBGCT-ND | NCV571MN09TBG | NCV571MN09TBG | NCV571MN09TBG | NCV571MN09TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Enable |