LDO Regulator, 1.5 A, Low Dropout, Fast Transient Response Adjustable, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCV57152MNADJTYG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV57152MNADJTYG
IC REG LINEAR POS ADJ 1.5A 8-DFN
IC REG LINEAR POS ADJ 1.5A 8-DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (4x4)
LDO Voltage Regulators 1.5A LDO Fast Trans Response Reg
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV57152MNADJTYG | 488-NCV57152MNADJTYGCT-ND | NCV57152MNADJTYG | NCV57152MNADJTYG | NCV57152MNADJTYG | NCV57152MNADJTYG |
| Product Name | 1.5 A DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 13 volts | 1.24 to 13 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 0.3300 volts | 0.5200 volts | 0.5200 volts |