Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230657-NCV57152DSAD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Adjustable LDO Regulator, 1.5A, 13V, Low Dropout, TO-263-6 Product overview: NCV57152DSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV57152DSADJR4G
LDO Voltage Regulators 1.5A LDO Fast Trans Response Reg
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV57152DSADJR4GOSDKR-ND | 1230657-NCV57152DSADJR4G | 776-NCV57152DSADJR4G | NCV57152DSADJR4G | NCV57152DSADJR4G | NCV57152DSADJR4G | NCV57152DSADJR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV57152DSADJR4G | 1.5A 13V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |