onsemi Isolators - Isolators - Gate Drivers NCV57084DR2G

Description
Win Source Part Number: 1372518-NCV57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7.5A, 7A, 7.5A, 7A Approval Agency: UL, VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7.5A, 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 30ns Voltage - Output Supply: 0V ~ 30V
Request a Quote Datasheet
Description
Win Source Part Number: 1372518-NCV57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7.5A, 7A, 7.5A, 7A Approval Agency: UL, VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7.5A, 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 30ns Voltage - Output Supply: 0V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372518-NCV57084DR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372518-NCV57084DR2G
Isolators - Isolators - Gate Drivers 1372518-NCV57084DR2G
Win Source Part Number: 1372518-NCV57084DR2G Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV57084 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 7.5A, 7A, 7.5A, 7A Approval Agency: UL, VDE Voltage - Isolation: 2500Vrms Rise / Fall Time (Typ): 10ns, 15ns Current - Peak Output: 7.5A, 7A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 30ns Voltage - Output Supply: 0V ~ 30V

Win Source Part Number: 1372518-NCV57084DR2G
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCV57084
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 7.5A, 7A, 7.5A, 7A
Approval Agency: UL, VDE
Voltage - Isolation: 2500Vrms
Rise / Fall Time (Typ): 10ns, 15ns
Current - Peak Output: 7.5A, 7A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 30ns
Voltage - Output Supply: 0V ~ 30V

Buy Now Datasheet
Singapore, Singapore
2.5KV Gate Driver IC
906-NCV57084DR2G
2.5KV Gate Driver IC 906-NCV57084DR2G
DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: NCV57084DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57084DR2G can be used for catalog matching and distributor lookup.

DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: NCV57084DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57084DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
NCV57084DR2G
Isolators - Isolators - Gate Drivers NCV57084DR2G
DGTL ISO 2.5KV 1CH GT DVR 8SOIC

DGTL ISO 2.5KV 1CH GT DVR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1372518-NCV57084DR2G 906-NCV57084DR2G NCV57084DR2G
Product Name Isolators - Isolators - Gate Drivers 2.5KV Gate Driver IC Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 10 ns 10 ns
Fall Time 15 ns
Propagation Delay 90 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A80606KEVJSR-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-1ED44176N01FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 1.75 amps
Supply Voltage 12.7 to 20 volts
View Details
5 suppliers