Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Power Management (PMIC)- Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
IC IGBT GATE DRIVER 8SOIC Product overview: NCV57080CDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV57080CDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IGBT DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC IGBT GATE DRIVER 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV57080CDR2G | 488-NCV57080CDR2GCT-ND | 74AH4804 | NCV57080CDR2G | NCV57080CDR2G | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC)- Gate Drivers | Gate Driver IC | Gate Drivers | Igbt Driver, -40 To 125Deg C Rohs Compliant Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Driver Type | High-Side or Low-Side | High-side; Low-side | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting |