onsemi 3.75KV Gate Driver IC NCV57080BDR2G

Description
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: NCV57080BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57080BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: NCV57080BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57080BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Gate Driver IC
906-NCV57080BDR2G
3.75KV Gate Driver IC 906-NCV57080BDR2G
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: NCV57080BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57080BDR2G can be used for catalog matching and distributor lookup.

DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: NCV57080BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-NCV57080BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Isolators - Gate Drivers
Isolators -Isolators - Gate Drivers
Manufacturer: onsemi Category: Isolators -Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: NCV57080 Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC

Manufacturer: onsemi
Category: Isolators -Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: NCV57080
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
NCV57080BDR2G
Isolators - Isolators - Gate Drivers NCV57080BDR2G
DGTL ISO 3.75KV 1CH GT DVR 8SOIC

DGTL ISO 3.75KV 1CH GT DVR 8SOIC

Supplier's Site
Gate Driver, Igbt, -40 To 125Deg C Rohs Compliant Onsemi - 32AJ8404 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver, Igbt, -40 To 125Deg C Rohs Compliant Onsemi
32AJ8404
Gate Driver, Igbt, -40 To 125Deg C Rohs Compliant Onsemi 32AJ8404
GATE DRIVER, IGBT, -40 TO 125DEG C ROHS COMPLIANT: YES

GATE DRIVER, IGBT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-NCV57080BDR2G NCV57080BDR2G 32AJ8404
Product Name 3.75KV Gate Driver IC Isolators -Isolators - Gate Drivers Isolators - Isolators - Gate Drivers Gate Driver, Igbt, -40 To 125Deg C Rohs Compliant Onsemi
Number of Outputs 1; 1
Supply Voltage 3.3 to 20 volts
Rise Time 13 ns
Fall Time 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV102T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - A6275EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Power - Gate Driver ICs - 2EDR9259X - 2EDR9259X - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details