Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
IGBT DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting 8-SOIC
IGBT GATE DRIVERS, HIGH-CURRENT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV5705BDR2GDKR-ND | 74AH4802 | NCV5705BDR2G | NCV5705BDR2G |
| Product Name | Gate Drivers | Igbt Driver, -40 To 125Deg C Rohs Compliant Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting | ||
| Output Current | 7.8 amps | 6 amps | ||
| Supply Voltage | 20 volts | 20 volts | ||
| Rise Time | 9.2 ns | 9.2 ns |