IGBT Gate Drivers, High-Current, Stand-Alone With Split Gate Outputs, 2500-REEL Product overview: NCV5703CDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5703CDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135284-NCV5703CDR2G
Height: 1.75 mm
Number of Drivers: 1
Number of Outputs: 1
Output Current: 1 A
Rise Time: 9.2 ns
Fall Time: 7.9 ns
Categories: PMIC - Gate Drivers
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8542390000
Max Power Dissipation: 700 mW
Ambient Temperature Range High: 125 °C
Max Supply Voltage: 20 V
Turn-On Delay Time: 59 ns
Max Operating Temperature: 150 °C
Max Junction Temperature (Tj): 150 °C
Turn-Off Delay Time: 54 ns
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:4A; Supply Voltage Min:-; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:59ns; Output Delay:54ns; Operating RoHS Compliant: Yes
Gate Drivers ORDERABLE PART NUMB ER OF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV5703CDR2G | NCV5703CDR2GOSDKR-ND | 1135284-NCV5703CDR2G | NCV5703CDR2G | NCV5703CDR2G | 84AC7260 | NCV5703CDR2G |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - NCV5703CDR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Igbt Driver, -40 To 125Deg C; Driver Configuration Onsemi | Gate Drivers |
| Supply Voltage | 13.2 to ? volts | 20 volts | 20 volts | 20 volts | ? to 20 volts | ||
| Driver Type | High-side; Low-side | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 7.2 amps | 1 amps | 4 amps | ||||
| Rise Time | 9.2 ns | 9.2 ns | 9.2 ns |