IGBT Gate Drivers, High-Current, Stand-Alone With VEE, 2500-REEL Product overview: NCV5703BDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5703BDR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Win Source Part Number: 979602-NCV5703BDR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.75V, 4.3V
Current - Peak Output (Source, Sink): 1A, 1A
Rise / Fall Time (Typ): 9.2ns, 7.9ns
Voltage - Supply: 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV5703BDR2GOSTR,NCV
Base Product Number: NCV5703
IC GATE DRVR HALF-BRIDGE 8SOIC
IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:4A; Supply Voltage Min:-; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:59ns; Output Delay:54ns; Operating RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers ORDERABLE PART NUMB ER OF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV5703BDR2G | NCV5703BDR2GOSCT-ND | 979602-NCV5703BDR2G | NCV5703BDR2G | 84AC7259 | NCV5703BDR2G | NCV5703BDR2G |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, -40 To 125Deg C; Driver Configuration Onsemi | Gate Drivers | Gate Drivers |
| Supply Voltage | 13.2 to ? volts | 20 volts | 20 volts | 20 volts | ? to 20 volts | 20 volts | |
| Driver Type | High-side; Low-side | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 7.8 amps | 1 amps | 4 amps | 1 amps | |||
| Rise Time | 9.2 ns | 9.2 ns | 9.2 ns |