Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT Gate Drivers, High-Current, Stand-Alone With Active Miller Clamp, 2500-REEL Product overview: NCV5703ADR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5703ADR2G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:4A; Supply Voltage Min:-; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:59ns; Output Delay:54ns; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV5703ADR2GOSTR-ND | 730-NCV5703ADR2G | NCV5703ADR2G | 84AC7258 | NCV5703ADR2G |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Igbt Driver, -40 To 125Deg C; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 7.2 amps | 1 amps | 4 amps | ||
| Supply Voltage | 20 volts | 13.2 to ? volts | 20 volts | ? to 20 volts | 20 volts |
| Rise Time | 9.2 ns | 9.2 ns |