onsemi PMIC - PMIC - Gate Drivers - NCV5703ADR2G NCV5703ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929018-NCV5703ADR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5703 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5703ADR2GOSTR, NCV5703ADR2GOSCT, NCV5703ADR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929018-NCV5703ADR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5703 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5703ADR2GOSTR, NCV5703ADR2GOSCT, NCV5703ADR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV5703ADR2G - 929018-NCV5703ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV5703ADR2G
929018-NCV5703ADR2G
PMIC - PMIC - Gate Drivers - NCV5703ADR2G 929018-NCV5703ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929018-NCV5703ADR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5703 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5703ADR2GOSTR, NCV5703ADR2GOSCT, NCV5703ADR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929018-NCV5703ADR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV5703
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV5703ADR2GOSTR, NCV5703ADR2GOSCT, NCV5703ADR2GOSDKR

Buy Now Datasheet
PMIC - Gate Drivers - NCV5703ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV5703ADR2G
PMIC - Gate Drivers NCV5703ADR2G
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929018-NCV5703ADR2G NCV5703ADR2G
Product Name PMIC - PMIC - Gate Drivers - NCV5703ADR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers