IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
IGBT DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:20mA; Sink Current:15mA RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV5701CDR2GDKR-ND | NCV5701CDR2G | 48AC1360 | NCV5701CDR2G | NCV5701CDR2G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting | |||
| Output Current | 7.8 amps | 0.0150 amps | |||
| Supply Voltage | 20 volts | 20 volts | 20 volts | ||
| Rise Time | 9.2 ns | 9.2 ns |