onsemi PMIC - PMIC - Gate Drivers - NCV5701ADR2G NCV5701ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929017-NCV5701ADR2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5701 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929017-NCV5701ADR2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5701 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV5701ADR2G - 929017-NCV5701ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV5701ADR2G
929017-NCV5701ADR2G
PMIC - PMIC - Gate Drivers - NCV5701ADR2G 929017-NCV5701ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929017-NCV5701ADR2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5701 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929017-NCV5701ADR2G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV5701
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCV5701ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV5701ADR2G
PMIC - Gate Drivers NCV5701ADR2G
IC GATE DRVR HI/LOW SIDE 8SOIC

IC GATE DRVR HI/LOW SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929017-NCV5701ADR2G NCV5701ADR2G
Product Name PMIC - PMIC - Gate Drivers - NCV5701ADR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers