IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
IGBT Gate Drivers, High-Current, Stand-Alone CLAMP version, 2500-REEL Product overview: NCV5701ADR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5701ADR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 8SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
IGBT DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:20mA; Sink Current:15mA RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV5701ADR2GCT-ND | 730-NCV5701ADR2G | NCV5701ADR2G | NCV5701ADR2G | 48AC1358 | NCV5701ADR2G |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Inverting | ||||
| Output Current | 7.8 amps | 0.0150 amps | ||||
| Supply Voltage | 20 volts | 13.5 to ? volts | 20 volts | 20 volts | ||
| Rise Time | 9.2 ns | 9.2 ns |