onsemi PMIC - PMIC - Gate Drivers - NCV5700DR2G NCV5700DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929016-NCV5700DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5700 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5700DR2GOSTR, NCV5700DR2GOSCT, NCV5700DR2GOSDKR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929016-NCV5700DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5700 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5700DR2GOSTR, NCV5700DR2GOSCT, NCV5700DR2GOSDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV5700DR2G is a high-current, high-performance IGBT gate driver designed for demanding applications such as solar inverters, motor control, and uninterruptible power supplies. It features a robust output capability of +4/-6 A at IGBT Miller plateau voltages, ensuring effective gate driving. The device includes an Active Miller Clamp to prevent unintended gate turn-on and offers DESAT protection with a programmable delay to enhance reliability. This driver operates over a wide voltage range, accommodating both unipolar and bipolar bias supplies, and includes an accurate 5.0 V output for powering low-bias circuits. It is equipped with an enable input for independent control and tight under-voltage lockout (UVLO) thresholds for design flexibility. The NCV5700DR2G is housed in a 16-pin SOIC package and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV5700DR2G is a high-current, high-performance IGBT gate driver designed for demanding applications such as solar inverters, motor control, and uninterruptible power supplies. It features a robust output capability of +4/-6 A at IGBT Miller plateau voltages, ensuring effective gate driving. The device includes an Active Miller Clamp to prevent unintended gate turn-on and offers DESAT protection with a programmable delay to enhance reliability. This driver operates over a wide voltage range, accommodating both unipolar and bipolar bias supplies, and includes an accurate 5.0 V output for powering low-bias circuits. It is equipped with an enable input for independent control and tight under-voltage lockout (UVLO) thresholds for design flexibility. The NCV5700DR2G is housed in a 16-pin SOIC package and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV5700DR2G - 929016-NCV5700DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV5700DR2G
929016-NCV5700DR2G
PMIC - PMIC - Gate Drivers - NCV5700DR2G 929016-NCV5700DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929016-NCV5700DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: High-Side or Low-Side Gate Driver IC - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV5700 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV5700DR2GOSTR, NCV5700DR2GOSCT, NCV5700DR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929016-NCV5700DR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: High-Side or Low-Side Gate Driver IC - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV5700
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV5700DR2GOSTR, NCV5700DR2GOSCT, NCV5700DR2GOSDKR

Buy Now Datasheet
PMIC - Gate Drivers - NCV5700DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV5700DR2G
PMIC - Gate Drivers NCV5700DR2G
IC GATE DRVR HI/LOW SIDE 16SOIC

IC GATE DRVR HI/LOW SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929016-NCV5700DR2G NCV5700DR2G
Product Name PMIC - PMIC - Gate Drivers - NCV5700DR2G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic - Logic - Gates and Inverters - 74AHCT14PW,118 - 1007520-74AHCT14PW,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 6
View Details
6 suppliers
 - 54F20/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details