IGBT Gate Drivers, High-Current, Stand-Alone, 2500-REEL Product overview: NCV5700DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV5700DR2G can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC 16-SOIC
High-Side or Low-Side Gate Driver IC 16-SOIC
High-Side or Low-Side Gate Driver IC 16-SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC
Gate Drivers HIGH CURRENT IGBT GATE DR
High-Side or Low-Side Gate Driver IC 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV5700DR2G | NCV5700DR2GOSTR-ND | NCV5700DR2G | NCV5700DR2G | NCV5700DR2G |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 13.2 to ? volts | 20 volts | 20 volts | 20 volts | |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 7.8 amps | 6.8 amps | |||
| Rise Time | 9.2 ns | 9.2 ns |