Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Win Source Part Number: 997225-NCV5661MN33T2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 9V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3.3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV5661MN33T2GOSCT,N
Base Product Number: NCV5661
Voltage Dropout (Max): 1.3V @ 1A
3.3V LDO Regulator, 1A, Low Noise, 9V In, DFN Product overview: NCV5661MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 9V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661MN33T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
LDO Regulator Pos 3.3V 1A Automotive 6-Pin DFN EP T/R
LDO Voltage Regulators 1 A LDO LINEAR REG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV5661MN33T2GOSCT-ND | 997225-NCV5661MN33T2G | 776-NCV5661MN33T2G | NCV5661MN33T2G | NCV5661MN33T2G | 598-NCV5661MN33T2G | NCV5661MN33T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 1A 9V DFN LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3.3V 1A Automotive 6-Pin DFN EP T/R | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Tape & Reel | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |