onsemi 1.5V 1A 9V LDO Voltage Regulator IC NCV5661MN15T2G

Description
1.5V 1A LDO Regulator, Low Noise, 9V Max Input, DFN6 Product overview: NCV5661MN15T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661MN15T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V 1A LDO Regulator, Low Noise, 9V Max Input, DFN6 Product overview: NCV5661MN15T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661MN15T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1A 9V LDO Voltage Regulator IC
776-NCV5661MN15T2G
1.5V 1A 9V LDO Voltage Regulator IC 776-NCV5661MN15T2G
1.5V 1A LDO Regulator, Low Noise, 9V Max Input, DFN6 Product overview: NCV5661MN15T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661MN15T2G can be used for catalog matching and distributor lookup.

1.5V 1A LDO Regulator, Low Noise, 9V Max Input, DFN6 Product overview: NCV5661MN15T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661MN15T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV5661MN15T2G - 929014-NCV5661MN15T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV5661MN15T2G
929014-NCV5661MN15T2G
PMIC - PMIC - Voltage Regulators - Linear - NCV5661MN15T2G 929014-NCV5661MN15T2G
Manufacturer: ON Semiconductor Win Source Part Number: 929014-NCV5661MN15T2 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3) Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV5661 Categories: Integrated Circuits (ICs) Case / Package: 6-DFN (3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929014-NCV5661MN15T2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV5661
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV5661MN15T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV5661MN15T2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV5661MN15T2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV5661MN15T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV5661MN15T2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV5661MN15T2GDKR-ND
IC REG LINEAR 1.5V 1A 6-DFN

IC REG LINEAR 1.5V 1A 6-DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV5661MN15T2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV5661MN15T2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV5661MN15T2GCT-ND
IC REG LINEAR 1.5V 1A 6-DFN

IC REG LINEAR 1.5V 1A 6-DFN

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV5661MN15T2G
LDO Voltage Regulators NCV5661MN15T2G
LDO Voltage Regulators 1 A LDO LINEAR REG

LDO Voltage Regulators 1 A LDO LINEAR REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV5661MN15T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV5661MN15T2G
PMIC - Voltage Regulators - Linear NCV5661MN15T2G
IC REG LINEAR 1.5V 1A 6DFN

IC REG LINEAR 1.5V 1A 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV5661MN15T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV5661MN15T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV5661MN15T2G
IC REG LINEAR 1.5V 1A 6DFN

IC REG LINEAR 1.5V 1A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCV5661MN15T2G 929014-NCV5661MN15T2G 488-NCV5661MN15T2GTR-ND NCV5661MN15T2G NCV5661MN15T2G NCV5661MN15T2G
Product Name 1.5V 1A 9V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV5661MN15T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 6-DFN (3x3.3) Other; 6-VDFN Exposed Pad
Output Voltage 1.5 volts 1.5 volts 1.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1 volts 1.3 volts
Unlock Full Specs
to access all available technical data