Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK-5
3.3V LDO Regulator, 1A, Low Noise, DPAK, 9V In Product overview: NCV5661DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 9V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV5661DT33RKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082616-NCV5661DT33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-5
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 3mA
PSRR: 70dB to 65dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 1A DPAK-5
IC REG LINEAR 3.3V 1A DPAK-5
IC REG LINEAR 3.3V 1A DPAK-5
LDO Voltage Regulators 1A LDO REGULATOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV5661DT33RKGOSCT-ND | 776-NCV5661DT33RKG | 1082616-NCV5661DT33RKG | NCV5661DT33RKG | NCV5661DT33RKG | NCV5661DT33RKG | NCV5661DT33RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A 9V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV5661DT33RKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; DPAK | DPAK; Other; DPAK-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |