Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)
1.2V LDO Regulator, 1.5A, SOT-223, Low Noise, High PSRR Product overview: NCV565ST12T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV565ST12T3G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1.5A SOT223
IC REG LINEAR 1.2V 1.5A SOT223
IC REG LINEAR 1.2V 1.5A SOT223
LDO Voltage Regulators ANA 1.5A LDO REGULATOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV565ST12T3GOSTR-ND | 776-NCV565ST12T3G | 598-NCV565ST12T3G | NCV565ST12T3G | NCV565ST12T3G | NCV565ST12T3G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.5A LDO Voltage Regulator IC | IC REG LINEAR 1.2V 1.5A SOT223 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection |